EN
  • EN
  • DE

MAX2608EUT-T

Part No MAX2608EUT-T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC VCO IF W/DIFF OUT SOT23-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose VCO
Frequency 300MHz to 500MHz
RF Type Cellular, GPS, ISM
Secondary Attributes Differential Output
Case / Package SOT-23-6
Win Source Part Number 122676-MAX2608EUT-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2608EUT-T CAD Model

Description

The MAX2608EUT-T is a high-performance, compact, and versatile variable-gain amplifier designed by Maxim Integrated. This device is specifically engineered to cater to the demanding requirements of wireless and portable communications systems. The MAX2608EUT-T offers a wide frequency range and is commonly used in applications such as IF amplification in wireless communication devices, portable devices, and other systems where space is at a premium and performance cannot be compromised.

Key Features

  • Frequency Range: The MAX2608EUT-T operates over a broad frequency range, making it suitable for a variety of RF and IF applications.
  • Adjustable Gain: With an external control voltage, users can easily adjust the gain to suit their specific application needs.
  • Low Noise Figure: The device offers a low noise figure, which is essential for maintaining signal integrity in communication systems.
  • High Linearity: It provides high linearity performance, which is crucial for maintaining signal fidelity and reducing distortion.
  • Power-Saving Mode: The MAX2608EUT-T includes a power-saving mode that helps to reduce power consumption when the amplifier is not in active use, making it ideal for battery-powered applications.
  • Small Package: The device comes in a small SOT23-6 package, which is perfect for space-constrained applications.

Applications

The MAX2608EUT-T is well-suited for a range of applications, including:

  • Wireless handsets
  • Base stations
  • Wireless LANs
  • GPS receivers
  • Cable modems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX2608EUT-T is no exception. It is built to meet high standards, ensuring stable performance over its operational lifespan. The device is also RoHS compliant, adhering to environmental regulations and reducing hazardous substances in electronic components.

Ordering Information

The MAX2608EUT-T is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed ordering and product information, please refer to the Maxim Integrated official website or contact authorized distributors.

You May Also Be Interested in

MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
TRIPLEXER FILTER MOCA
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9739 $54.7129
25+ $4.0812 $102.0300
38+ $3.9537 $150.2406
53+ $3.8261 $202.7833
68+ $3.6986 $251.5048
91+ $3.3160 $301.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess